Nexperia B.V. N-channel 40 V, 5.0 mOhm standard level MOSFET in LFPAK33 BUK7M5R0-40HX

Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET in an LFPAK33 package, rated for 40 V drain-source voltage and 5.0 mΩ drain-source on-state resistance at 25 °C. Capable of 85 A continuous drain current at 25 °C mounting base temperature with 83 W total power dissipation. Features Trench 9 superjunction technology and copper clip packaging for high power density and reliability. Fully qualified to AEC-Q101 at 175 °C junction temperature, with repetitive avalanche rating and gull wing leads for high manufacturability.

Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET in an LFPAK33 package, rated for 40 V drain-source voltage and 5.0 mΩ drain-source on-state resistance at 25 °C. Capable of 85 A continuous drain current at 25 °C mounting base temperature with 83 W total power dissipation. Features Trench 9 superjunction technology and copper clip packaging for high power density and reliability. Fully qualified to AEC-Q101 at 175 °C junction temperature, with repetitive avalanche rating and gull wing leads for high manufacturability.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 5.0 mOhm standard level MOSFET in LFPAK33 - BUK7M5R0-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 5.0 mOhm standard level MOSFET in LFPAK33
BUK7M5R0-40HX
N-channel 40 V, 5.0 mOhm standard level MOSFET in LFPAK33 BUK7M5R0-40HX
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting

Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications.

Features and benefits

  • Fully automotive qualified to AEC-Q101 at 175 °C
  • Trench 9 superjunction technology:
    • Low power losses, high power density

Applications

  • 12 V automotive systems
  • Powertrain, chassis, body and infotainment applications
  • Medium/Low power motor drive
  • DC-DC systems
  • LED lighting
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7M5R0-40HXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7M5R0-40HXTR-ND
Single FETs, MOSFETs 1727-BUK7M5R0-40HXTR-ND
N-Channel 40V 85A (Tj) 83W Surface Mount LFPAK33

N-Channel 40V 85A (Tj) 83W Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7M5R0-40HXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7M5R0-40HXDKR-ND
Single FETs, MOSFETs 1727-BUK7M5R0-40HXDKR-ND
N-Channel 40V 85A (Tj) 83W Surface Mount LFPAK33

N-Channel 40V 85A (Tj) 83W Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7M5R0-40HXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7M5R0-40HXCT-ND
Single FETs, MOSFETs 1727-BUK7M5R0-40HXCT-ND
N-Channel 40V 85A (Tj) 83W Surface Mount LFPAK33

N-Channel 40V 85A (Tj) 83W Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M5R0-40HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M5R0-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M5R0-40HX
MOSFET N-CH 40V 85A LFPAK33

MOSFET N-CH 40V 85A LFPAK33

Supplier's Site
Mosfet, N-Ch, 40V, 85A, 175Deg C, 83W Rohs Compliant Nexperia - 66AH9421 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 85A, 175Deg C, 83W Rohs Compliant Nexperia
66AH9421
Mosfet, N-Ch, 40V, 85A, 175Deg C, 83W Rohs Compliant Nexperia 66AH9421
MOSFET, N-CH, 40V, 85A, 175DEG C, 83W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 85A, 175DEG C, 83W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M5R0-40HX 1727-BUK7M5R0-40HXTR-ND BUK7M5R0-40HX 66AH9421
Product Name N-channel 40 V, 5.0 mOhm standard level MOSFET in LFPAK33 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 85A, 175Deg C, 83W Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 85000 milliamps
VGS(off) 20 volts
PD 83 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

55V 47.4A MOSFET Transistor - 278-BUK7Y18-55B,115 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 85000 milliwatts
View Details
4 suppliers
40 V, P-channel Trench MOSFET - BUK6D43-40PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -40 volts
IDSS -14000 milliamps
View Details
8 suppliers
Dual N-channel 60 V, 45 mOhm standard level MOSFET - BUK7K52-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 15400 milliamps
View Details
7 suppliers
NPN general purpose transistor - BC849B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
8 suppliers