onsemi Integrated Circuits (ICs) - Specialized ICs NCV81071CZR2G

Description
Manufacturer: onsemi Win Source Part Number: 1323605-NCV81071CZR2 G Category: Integrated Circuits (ICs)>Specialized ICs Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8542.39.0001 Other Part Number: 2156-NCV81071CZR2G-O S,ONSONSNCV81071CZR2 G Product Status: Active
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1323605-NCV81071CZR2 G Category: Integrated Circuits (ICs)>Specialized ICs Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8542.39.0001 Other Part Number: 2156-NCV81071CZR2G-O S,ONSONSNCV81071CZR2 G Product Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV81071CZR2G is a dual low-side MOSFET driver in an MSOP-8 EP package measuring 3 mm × 3 mm, designed for high-speed switching applications such as server power, DC/DC converters, and motor drives. It delivers 5 A peak source and sink current, with typical rise and fall times of 8 ns into a 1.8 nF load and propagation delays of 20 ns. Each channel includes an enable input with internal pull-up, and the device operates from 4.5 V to 20 V supply voltage with a junction temperature range of −40 °C to +140 °C. The NCV81071C variant features one inverting and one non-inverting output channel. It is AEC-Q100 qualified, RoHS compliant, and Pb-free.

Datasheet Summary
Powered by GS/AI

The NCV81071CZR2G is a dual low-side MOSFET driver in an MSOP-8 EP package measuring 3 mm × 3 mm, designed for high-speed switching applications such as server power, DC/DC converters, and motor drives. It delivers 5 A peak source and sink current, with typical rise and fall times of 8 ns into a 1.8 nF load and propagation delays of 20 ns. Each channel includes an enable input with internal pull-up, and the device operates from 4.5 V to 20 V supply voltage with a junction temperature range of −40 °C to +140 °C. The NCV81071C variant features one inverting and one non-inverting output channel. It is AEC-Q100 qualified, RoHS compliant, and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Specialized ICs - 1323605-NCV81071CZR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1323605-NCV81071CZR2G
Integrated Circuits (ICs) - Specialized ICs 1323605-NCV81071CZR2G
Manufacturer: onsemi Win Source Part Number: 1323605-NCV81071CZR2 G Category: Integrated Circuits (ICs)>Specialized ICs Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8542.39.0001 Other Part Number: 2156-NCV81071CZR2G-O S,ONSONSNCV81071CZR2 G Product Status: Active

Manufacturer: onsemi
Win Source Part Number: 1323605-NCV81071CZR2G
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 75
HTSUS: 8542.39.0001
Other Part Number: 2156-NCV81071CZR2G-OS,ONSONSNCV81071CZR2G
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1323605-NCV81071CZR2G
Product Name Integrated Circuits (ICs) - Specialized ICs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253319-DRV8886ATPWP - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details