Door Module Driver (Lock Driver), SSOP-36L EXPOSED PAD, 1500-REEL Product overview: NCV7710DQR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7710DQR2G can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 36-SSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 887154-NCV7710DQR2G
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET SPI 36-SSOP
Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV7710
Categories: Integrated Circuits (ICs)
Case / Package: 36-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV7710DQR2GOSDKR, NCV7710DQR2GOSTR, NCV7710DQR2GOSCT
IC MOTOR DRVR 4.5V-5.25V 36SSOP
IC MOTOR DRVR 4.5V-5.25V 36SSOP
Motor Driver Power MOSFET SPI 36-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV7710DQR2G | NCV7710DQR2GOSTR-ND | 887154-NCV7710DQR2G | NCV7710DQR2G | NCV7710DQR2G | NCV7710DQR2G |
| Product Name | SSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - NCV7710DQR2G | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | SPI | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 28 volts | 4 to 5 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "36-BFSOP (0.295"", 7.50mm Width) Exposed Pad" |