Infineon Technologies AG Motor Drivers, Controllers IRMCF312TY

Description
Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 100-QFP (14x14)
Request a Quote Datasheet
Description
Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 100-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - IRMCF312TY-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
IRMCF312TY-ND
Motor Drivers, Controllers IRMCF312TY-ND
Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 100-QFP (14x14)

Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 100-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 971030-IRMCF312TY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
971030-IRMCF312TY
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 971030-IRMCF312TY
Win Source Part Number: 971030-IRMCF312TY Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: MCE™ Package: Tray Applications: Appliance Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET, IGBT Function: Controller - Commutation, Direction Management Interface: I2C, RS-232, SPI Output Configuration: Pre-Driver - Half Bridge (6) Motor Type - AC, DC: AC, Synchronous Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-QFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001548404 Base Product Number: IRMCF312 Product Status: Obsolete

Win Source Part Number: 971030-IRMCF312TY
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: MCE™
Package: Tray
Applications: Appliance
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET, IGBT
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Output Configuration: Pre-Driver - Half Bridge (6)
Motor Type - AC, DC: AC, Synchronous
Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-QFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001548404
Base Product Number: IRMCF312
Product Status: Obsolete

Buy Now Datasheet
Motor Driver IC 744-IRMCF312TY
IC MOTOR DRIVER 100QFP Product overview: IRMCF312TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF312TY can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 100QFP Product overview: IRMCF312TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF312TY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - IRMCF312TY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
IRMCF312TY
Motor Drivers, Controllers IRMCF312TY
Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 100-QFP (14x14)

Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 100-QFP (14x14)

Buy Now
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - IRMCF312TY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
IRMCF312TY
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers IRMCF312TY
IC MOTOR DRIVER 100QFP

IC MOTOR DRIVER 100QFP

Supplier's Site
PMIC - Motor Drivers, Controllers - IRMCF312TY - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IRMCF312TY
PMIC - Motor Drivers, Controllers IRMCF312TY
IC MOTOR DRIVER 100QFP

IC MOTOR DRIVER 100QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motor Controllers Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number IRMCF312TY-ND 971030-IRMCF312TY 744-IRMCF312TY IRMCF312TY IRMCF312TY IRMCF312TY
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System Synchronous Synchronous; AC, Synchronous
Configuration PCB Mount; 100-LQFP
Communication RS232 I²C, RS-232, SPI
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data