PIMag® Controller Module C-891.11C885 is a 1-channel motor control module for 3-phase linear motors in the C-885 PIMotionMaster modular system, with a 5 A RMS average output current and 20 kHz servo bandwidth. It features a BiSS interface for absolute encoders, TTL inputs for limit and reference switches, and sine-commutated field-oriented current control with automatic commutation angle adjustment. The module operates at 24 V DC or 48 V DC, consumes up to 10 A, and fits a 3 RU × 4 HP enclosure (186.42 mm × 128.4 mm × 19.98 mm). It includes overload, overcurrent, and overtemperature protection, and communicates via USB or Ethernet through the C-885 base unit. Dimensions increase to 31 mm width with the C-885.AA01 adapter board for optional digital I/O. Mass is 130 g, and operating temperature ranges from 5 to 40 °C.
Motor control, servo control, and protective functions1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic adjustment of the commutation angle. PID controller for position and velocity. Protection for motor and motor driver due to protective shutdown and current limitation. Plug-and-play installation in the C-885 PIMotion Master Can be inserted in any free slot. Automatic detection and external communication (USB, Ethernet) by the processor and interface module of the C-885. Can be expanded with optional digital inputs and outputs. Power via the power supply of the C-885.
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | C-891.11C885 |
| Product Name | PIMag® Controller Module |
| Axes | 1.0 |
| Motor / System | Linear |
| Configuration | PCB Mount |
| Operating Temperature | 5 to 40 C (41 to 104 F) |
| DC Input | 24 to 48 volts |