onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7430D20R2G NCV7430D20R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230688-NCV7430D20R2 G Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/0 Family Name: NCV7430 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT3518HFE; IX9908NTR; IX9908N; Introduction Date: November 07, 2012 ECCN: EAR99 Country of Origin: Belgium Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230688-NCV7430D20R2 G Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/0 Family Name: NCV7430 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT3518HFE; IX9908NTR; IX9908N; Introduction Date: November 07, 2012 ECCN: EAR99 Country of Origin: Belgium Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7430D20R2G - 1230688-NCV7430D20R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7430D20R2G
1230688-NCV7430D20R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7430D20R2G 1230688-NCV7430D20R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230688-NCV7430D20R2 G Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/0 Family Name: NCV7430 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT3518HFE; IX9908NTR; IX9908N; Introduction Date: November 07, 2012 ECCN: EAR99 Country of Origin: Belgium Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230688-NCV7430D20R2G
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 18 V
Protocol: LIN
Number of Drivers/Receivers: 1/0
Family Name: NCV7430
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LT3518HFE; IX9908NTR; IX9908N;
Introduction Date: November 07, 2012
ECCN: EAR99
Country of Origin: Belgium
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7430D20R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7430D20R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7430D20R2G
IC DRIVER 1/0 14SOIC

IC DRIVER 1/0 14SOIC

Supplier's Site
Drivers, Receivers, Transceivers - NCV7430D20R2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NCV7430D20R2G
Drivers, Receivers, Transceivers NCV7430D20R2G
IC DRIVER 1/0 14SOIC

IC DRIVER 1/0 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1230688-NCV7430D20R2G NCV7430D20R2G NCV7430D20R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7430D20R2G Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Sensor Interface Driver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3202-G-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details