Manufacturer: ON Semiconductor
Win Source Part Number: 929027-NCV7425DW5R2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half LINbus
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV7425
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1/1 Transceiver Half LINbus
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 929027-NCV7425DW5R2G | NCV7425DW5R2G |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - NCV7425DW5R2G | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad |