onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7425DW0R2G NCV7425DW0R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230687-NCV7425DW0R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: NCV7425 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): ATA6631-TAPY; ATA6631-TAQY; ATA663254-FAQW; Introduction Date: August 05, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230687-NCV7425DW0R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: NCV7425 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): ATA6631-TAPY; ATA6631-TAQY; ATA663254-FAQW; Introduction Date: August 05, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7425DW0R2G - 1230687-NCV7425DW0R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7425DW0R2G
1230687-NCV7425DW0R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7425DW0R2G 1230687-NCV7425DW0R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230687-NCV7425DW0R2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: NCV7425 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): ATA6631-TAPY; ATA6631-TAQY; ATA663254-FAQW; Introduction Date: August 05, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230687-NCV7425DW0R2G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Family Name: NCV7425
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): ATA6631-TAPY; ATA6631-TAQY; ATA663254-FAQW;
Introduction Date: August 05, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
NCV7425DW0R2G
LIN Transceivers NCV7425DW0R2G
LIN Transceivers LIN WITH 3.3V 150MA LDO

LIN Transceivers LIN WITH 3.3V 150MA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7425DW0R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7425DW0R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7425DW0R2G
IC TRANSCEIVER HALF 1/1

IC TRANSCEIVER HALF 1/1

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1230687-NCV7425DW0R2G NCV7425DW0R2G NCV7425DW0R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7425DW0R2G LIN Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3.3V~ 5V 5V; Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers