CAN Transceiver, High Speed, Low Power with VIO supply pin, 3000-REEL Product overview: NCV7349D13R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7349D13R2G can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1MBPS, -40 TO 125DEG C ROHS COMPLIANT: YES
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7349D13R2G | 54AH9381 | NCV7349D13R2G |
| Product Name | Low-Power Interface Transceiver IC | Can Transceiver, 1Mbps, -40 To 125Deg C Rohs Compliant Onsemi | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Technology | CAN | CANbus |