LIN Transceiver 20kBd Automotive 8-Pin SOIC N T/R Product overview: NCV7329D10R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7329D10R2G can be used for catalog matching and distributor lookup.
ON Semiconductor, NCV7329D10R2G
ON Semiconductor, NCV7329D10R2G
ON Semiconductor, NCV7329D10R2G
LIN TRANSCEIVER, 20KBAUD, SOIC-8; Output Voltage:2V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
IC TRANSCEIVER 1/1 8SOIC
1 Transceiver 1 SOIC-8 LIN Transceivers ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7329D10R2G | 1858107 | 1858862P | 84AC7261 | NCV7329D10R2G | NCV7329D10R2G | NCV7329D10R2G |
| Product Name | Automotive SOIC Interface Transceiver IC | CAN Interface Ics | CAN Interface Ics | Lin Transceiver, 20Kbaud, Soic-8; Output Voltage Onsemi | LIN Transceivers | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> LIN Transceivers |
| Device Type | Transceiver | Transceiver; Can transceiver | Transceiver; Transceiver | Transceiver; UART | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Technology | Lin | LIN; LIN | LIN | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 7 v | Other; 5V | Other; 5V ~ 18V | Other; 5V~18V |