LIN Transceiver 20kBd 8-Pin SOIC N SMT Product overview: NCV7321D11R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCV7321D11R2G can be used for catalog matching and distributor lookup.
LIN TRANSCEIVER, AEC-Q100, 20KBAUD, SOIC; Output Voltage:-; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
LIN Transceivers Stand Alone LIN Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCV7321D11R2G | 13AC6166 | NCV7321D11R2G | NCV7321D11R2G |
| Product Name | SOIC Interface Transceiver IC | Lin Transceiver, Aec-Q100, 20Kbaud, Soic; Output Voltage Onsemi | LIN Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Data Rate | 20 kbps | 20 kbps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC N | SOIC | SOIC-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) |