onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCV47722PAAJR2G

Description
Win Source Part Number: 1372350-NCV47722PAAJ R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Status Flag Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-TSSOP-EP Base Product Number: NCV47722 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Output Type: Bipolar Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.4V ~ 40V
Request a Quote Datasheet
Description
Win Source Part Number: 1372350-NCV47722PAAJ R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Status Flag Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-TSSOP-EP Base Product Number: NCV47722 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Output Type: Bipolar Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.4V ~ 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372350-NCV47722PAAJR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372350-NCV47722PAAJR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372350-NCV47722PAAJR2G
Win Source Part Number: 1372350-NCV47722PAAJ R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Status Flag Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-TSSOP-EP Base Product Number: NCV47722 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Output Type: Bipolar Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.4V ~ 40V

Win Source Part Number: 1372350-NCV47722PAAJR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Status Flag
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-TSSOP-EP
Base Product Number: NCV47722
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 250mA
Output Type: Bipolar
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Adjustable), Over Temperature
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 4.4V ~ 40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372350-NCV47722PAAJR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details