onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCV459MNWTBG

Description
Win Source Part Number: 1142801-NCV459MNWTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Load Discharge Package: Tape & Reel (TR) Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.75V ~ 5.5V Rds On (Typ): 23mOhm Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV459
Request a Quote Datasheet
Description
Win Source Part Number: 1142801-NCV459MNWTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Load Discharge Package: Tape & Reel (TR) Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.75V ~ 5.5V Rds On (Typ): 23mOhm Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1142801-NCV459MNWTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1142801-NCV459MNWTBG
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1142801-NCV459MNWTBG
Win Source Part Number: 1142801-NCV459MNWTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Load Discharge Package: Tape & Reel (TR) Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.75V ~ 5.5V Rds On (Typ): 23mOhm Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFNW (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV459

Win Source Part Number: 1142801-NCV459MNWTBG
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Load Discharge
Package: Tape & Reel (TR)
Standard Package: 3,000
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 4A
Output Configuration: High Side
Voltage - Load: 0.75V ~ 5.5V
Rds On (Typ): 23mOhm
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFNW (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV459

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1142801-NCV459MNWTBG
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1904843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details