onsemi Voltage Regulators - Linear NCV4274ST25T3G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4274ST25T3G is a linear voltage regulator from Quarktwin Technology Ltd. designed for precision micro-power applications. It provides a fixed output voltage of 2.5 V with an accuracy of ±4.0% and can deliver up to 400 mA of output current. The device operates with a maximum input voltage of 40 V and features a low dropout voltage of 0.5 V. It has a low quiescent current of 150 µA at a 1 mA load, making it suitable for battery-operated devices and automotive applications. This regulator includes built-in protection against reverse battery, short circuits, and thermal overload, ensuring reliability in demanding environments. The NCV4274ST25T3G is AEC-Q100 qualified, indicating its suitability for automotive applications, and is available in a SOT-223 package. It is also Pb-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV4274ST25T3G is a linear voltage regulator from Quarktwin Technology Ltd. designed for precision micro-power applications. It provides a fixed output voltage of 2.5 V with an accuracy of ±4.0% and can deliver up to 400 mA of output current. The device operates with a maximum input voltage of 40 V and features a low dropout voltage of 0.5 V. It has a low quiescent current of 150 µA at a 1 mA load, making it suitable for battery-operated devices and automotive applications. This regulator includes built-in protection against reverse battery, short circuits, and thermal overload, ensuring reliability in demanding environments. The NCV4274ST25T3G is AEC-Q100 qualified, indicating its suitability for automotive applications, and is available in a SOT-223 package. It is also Pb-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV4274ST25T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4274ST25T3G
Voltage Regulators - Linear NCV4274ST25T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV4274ST25T3G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2466665 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details