LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 10-DFNW (3x3)
IC LED DRIVER CTRLR PWM 10DFNW
IC LED DRIVER CTRLR PWM 10DFNW
Buck Regulator, Constant Current, for Driving High Power LEDs, 3000-REEL Product overview: NCV30161MNWTXG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV30161MNWTXG can be used for catalog matching and distributor lookup.
Win Source Part Number: 978007-NCV30161MNWTX
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q101
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Automotive, General Purpose, Industrial
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6.3V
Voltage - Supply (Max): 40V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFNW (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV30161
IC LED DRIVER CTRLR PWM 10DFNW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 488-NCV30161MNWTXGTR-ND | 137-NCV30161MNWTXG | 978007-NCV30161MNWTXG | NCV30161MNWTXG | NCV30161MNWTXG |
| Product Name | LED Drivers | Buck LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |