Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 923950-LS03-13B05R3
Series: 305RAC / LS-R3
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Open Frame AC DC Converters Uitgang 5V - - - 600mA 85 ~ 305 VAC, 70 ~ 430 VDC Input
Package: 6-SIP Module
Package: Tray
Mounting: Through Hole
Family Name: LS03-13
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 420
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9510
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 923950-LS03-13B05R3 |
| Product Name | AC DC Converters - LS03-13B05R3 |
| Package Type | Other; Tray |