Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680BZS ICE5AR0680BZS

Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800 V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard). Summary of Features 100 kHz maximum switching frequency with 800 V integrated MOSFET Power delivery of up to 39 W with universal wide input range (85~300 VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications General purpose motor drive - variating frequency and voltage Home appliances Uninterruptible power supplies (UPS) Designers who used this product also designed with IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM)
Request a Quote Datasheet
Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800 V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard). Summary of Features 100 kHz maximum switching frequency with 800 V integrated MOSFET Power delivery of up to 39 W with universal wide input range (85~300 VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications General purpose motor drive - variating frequency and voltage Home appliances Uninterruptible power supplies (UPS) Designers who used this product also designed with IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680BZS - ICE5AR0680BZS - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680BZS
ICE5AR0680BZS
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680BZS ICE5AR0680BZS
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800 V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard). Summary of Features 100 kHz maximum switching frequency with 800 V integrated MOSFET Power delivery of up to 39 W with universal wide input range (85~300 VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications General purpose motor drive - variating frequency and voltage Home appliances Uninterruptible power supplies (UPS) Designers who used this product also designed with IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKCM20L60GA | Intelligent Power Modules (IPM)

Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800 V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard).


Summary of Features

  • 100 kHz maximum switching frequency with 800 V integrated MOSFET
  • Power delivery of up to 39 W with universal wide input range (85~300 VAC) DCM design
  • Brown in protection, fast and robust start-up operation with cascode configuration
  • 3 level selectable entry/exit active burst mode profile (optional)
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Support both DCM and CCM operation with slope compensation
  • Integrated error amplifier to support direct feedback typical with non-isolated flyback topology
  • Digital frequency reduction with decreasing load for higher efficiency
  • VCC pin short to ground protection
  • OLP, output short, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • Reduce BOM count and cost with integrated error amplifier
  • Increase mid and light load efficiency with digital frequency reduction
  • High power delivery with slope compensation for CCM operation

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • General purpose motor drive - variating frequency and voltage
  • Home appliances
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IKCM10L60GA |
    Intelligent Power Modules (IPM)
  • IPD95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPA95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IKCM20L60GA |
    Intelligent Power Modules (IPM)
  • IKCM10L60GA |
    Intelligent Power Modules (IPM)
  • IPD95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPA95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IKCM20L60GA |
    Intelligent Power Modules (IPM)
  • IKCM10L60GA |
    Intelligent Power Modules (IPM)
  • IPD95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPA95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IKCM20L60GA |
    Intelligent Power Modules (IPM)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5AR0680BZS
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680BZS
Package Type Other; PG-DIP-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765 - 731287-ICE2QR1765 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 56.4 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
AC DC Converters, Offline Switches - ICE2QR0665GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 79 watts
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G - 075363-2QS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details