Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-MSOP
SENSOR DIGITAL -55C-125C MICRO8
TEMP SENSOR, DIGITAL, TSSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 488-NCT375DMR2GTR-ND | NCT375DMR2G | 01AH7361 |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temp Sensor, Digital, Tssop-8; Ic Output Type Onsemi |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |