Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1227LUA-T A1227LUA-T

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 805015-A1227LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 17.5mT Trip, -17.5mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V Current - Supply (Maximum): 6mA
Request a Quote
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 805015-A1227LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 17.5mT Trip, -17.5mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V Current - Supply (Maximum): 6mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1227LUA-T - 805015-A1227LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1227LUA-T
805015-A1227LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1227LUA-T 805015-A1227LUA-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 805015-A1227LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 17.5mT Trip, -17.5mT Release Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V Current - Supply (Maximum): 6mA

Manufacturer: Allegro MicroSystems
Win Source Part Number: 805015-A1227LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 17.5mT Trip, -17.5mT Release
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 25mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.8V ~ 24V
Current - Supply (Maximum): 6mA

Buy Now
Hall Effect Switch, Latching, Sip-3; Hall Effect Type Allegro Microsystems - 64AH2614 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Latching, Sip-3; Hall Effect Type Allegro Microsystems
64AH2614
Hall Effect Switch, Latching, Sip-3; Hall Effect Type Allegro Microsystems 64AH2614
HALL EFFECT SWITCH, LATCHING, SIP-3; Hall Effect Type:Latching; Operate Point Typ:150G; Release Point Typ:-50G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes

HALL EFFECT SWITCH, LATCHING, SIP-3; Hall Effect Type:Latching; Operate Point Typ:150G; Release Point Typ:-50G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes

Supplier's Site
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1227LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1227LUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 805015-A1227LUA-T 64AH2614 A1227LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1227LUA-T Hall Effect Switch, Latching, Sip-3; Hall Effect Type Allegro Microsystems Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data