Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 811124-NCT175DMR2G
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Output Type: I²C/SMBus
Test Condition: 0°C ~ 70°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
SENSOR DIGITAL -55C-125C 8MSOP
TEMPERATURE SENSOR, 12 BIT, 1 DEG CELSIUS, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V RoHS Compliant: Yes
TEMPERATURE SENSOR, 12 BIT, 1 DEG CELSIUS, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | NCT175DMR2GOSCT-ND | 811124-NCT175DMR2G | NCT175DMR2G | 86X0844 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT175DMR2G | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 12 Bit, 1 Deg Celsius, Msop-8; Ic Output Type Onsemi |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount (SMD) |