Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1201LUA-T A1201LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010938-A1201LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010938-A1201LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1201LUA-T - 1010938-A1201LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1201LUA-T
1010938-A1201LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1201LUA-T 1010938-A1201LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010938-A1201LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010938-A1201LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 5mT Trip, -5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1201LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1201LUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1010938-A1201LUA-T A1201LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1201LUA-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5011 - TLE5011 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details