onsemi Analog and Digital Output NCT1008DMN3R2G

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - NCT1008DMN3R2G-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT1008DMN3R2G-ND
Analog and Digital Output NCT1008DMN3R2G-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-DFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-DFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008DMN3R2G - 1082463-NCT1008DMN3R2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008DMN3R2G
1082463-NCT1008DMN3R2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008DMN3R2G 1082463-NCT1008DMN3R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082463-NCT1008DMN3R 2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.8 V to 3.6 V Testing Conditions: -20°C to 110°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082463-NCT1008DMN3R2G
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±2.5°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.8 V to 3.6 V
Testing Conditions: -20°C to 110°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT1008DMN3R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT1008DMN3R2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT1008DMN3R2G
SENSOR DIGITAL -40C-125C 8DFN

SENSOR DIGITAL -40C-125C 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number NCT1008DMN3R2G-ND 1082463-NCT1008DMN3R2G NCT1008DMN3R2G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008DMN3R2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-VFDFN Exposed Pad Surface Mount (SMD); 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLX-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
Sensor technology - Radar sensors - Radar sensors for IoT - 60GHz radar sensors for IoT - BGT60TR13C - BGT60TR13C - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 1.8 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details