Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4927C TLE4927C

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269525-TLE4927C Packaging: Tape & Box (TB) Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Categories: Sensors, Transducers Supplier Device Package: SSO-3 Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.infineon.com Manufacturer Package: 3-SIP, SSO-3-09 Current - Output (Maximum): 20mA Maximum Supply Current: 6.8mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 26V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269525-TLE4927C Packaging: Tape & Box (TB) Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Categories: Sensors, Transducers Supplier Device Package: SSO-3 Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.infineon.com Manufacturer Package: 3-SIP, SSO-3-09 Current - Output (Maximum): 20mA Maximum Supply Current: 6.8mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 26V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4927C - 1269525-TLE4927C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4927C
1269525-TLE4927C
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4927C 1269525-TLE4927C
Manufacturer: Infineon Technologies Win Source Part Number: 1269525-TLE4927C Packaging: Tape & Box (TB) Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Categories: Sensors, Transducers Supplier Device Package: SSO-3 Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.infineon.com Manufacturer Package: 3-SIP, SSO-3-09 Current - Output (Maximum): 20mA Maximum Supply Current: 6.8mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 26V

Manufacturer: Infineon Technologies
Win Source Part Number: 1269525-TLE4927C
Packaging: Tape & Box (TB)
Technology: Hall Effect
Output Type: Open Drain
Function: Special Purpose
Categories: Sensors, Transducers
Supplier Device Package: SSO-3
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: 3-SIP, SSO-3-09
Current - Output (Maximum): 20mA
Maximum Supply Current: 6.8mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.2V ~ 26V

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4927C
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4927C
MAGNETIC SWITCH SPEC PURP SSO-3

MAGNETIC SWITCH SPEC PURP SSO-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1269525-TLE4927C TLE4927C
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4927C Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.7 to 18 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1232LLETR-T - 908853-A1232LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details