onsemi RF Detectors - NCS5000SNT1G NCS5000SNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082459-NCS5000SNT1G Packaging: Reel - TR Frequency: 100MHz to 2GHz RF Type: Cellular, GSM, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 300μA Alternative Parts (Cross-Reference): MAX9930EUA+; NCS5000SNT1; LMV226UR/NOPB; NCS5000SNT1G; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082459-NCS5000SNT1G Packaging: Reel - TR Frequency: 100MHz to 2GHz RF Type: Cellular, GSM, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 300μA Alternative Parts (Cross-Reference): MAX9930EUA+; NCS5000SNT1; LMV226UR/NOPB; NCS5000SNT1G; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - NCS5000SNT1G - 1082459-NCS5000SNT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - NCS5000SNT1G
1082459-NCS5000SNT1G
RF Detectors - NCS5000SNT1G 1082459-NCS5000SNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082459-NCS5000SNT1G Packaging: Reel - TR Frequency: 100MHz to 2GHz RF Type: Cellular, GSM, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 300μA Alternative Parts (Cross-Reference): MAX9930EUA+; NCS5000SNT1; LMV226UR/NOPB; NCS5000SNT1G; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082459-NCS5000SNT1G
Packaging: Reel - TR
Frequency: 100MHz to 2GHz
RF Type: Cellular, GSM, DCS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 300μA
Alternative Parts (Cross-Reference): MAX9930EUA+; NCS5000SNT1; LMV226UR/NOPB; NCS5000SNT1G;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1082459-NCS5000SNT1G
Product Name RF Detectors - NCS5000SNT1G
Frequency 1.00E8 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details