IC PIR DETECTOR CTLR 14SOIC
IC PIR DETECTOR CTLR 14SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 887081-NCS36000DRG
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS36000
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: NCS36000DRGOSDKR, NCS36000DRGOSTR, NCS36000DRGOSCT
Analog PIR Detector Controller, SOIC 14, 3V-5.75V, 20uA Product overview: NCS36000DRG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.75V, 20uA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 5.75V, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-NCS36000DRG can be used for catalog matching and distributor lookup.
IC PIR DETECTOR CTLR 14SOIC
IC PIR DETECTOR CTLR 14SOIC
IC PIR DETECTOR CTLR 14SOIC
IC PIR DETECTOR CTLR 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | NCS36000DRGOSCT-ND | 887081-NCS36000DRG | 752-NCS36000DRG | NCS36000DRG | NCS36000DRG | NCS36000DRG | NCS36000DRG |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - NCS36000DRG | 3V 5.75V 20uA SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Detector Controller | Storage Interface | Sensor Interface |