Win Source Part Number: 1357478-NCS21802MUTB
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x2)
Base Product Number: NCS21802
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 75µA (x2 Channels)
Current - Output / Channel: 38 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.7V/µs
Gain Bandwidth Product: 1.5 MHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 2 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit 8-UDFN (2x2)
General Purpose Amplifier 2 Circuit 8-UDFN (2x2)
General Purpose Amplifier 2 Circuit 8-UDFN (2x2)
Precision Operational Amplifier, 10µV, Zero-Drift, 1.8V to 5.5V Supply, 1.5 MHz Precision Operational Amplifier, 10µV, Zero-Drift, 1.8V to 5.5V Supply, 1.5 MHz
IC OPAMP GP 2 CIRCUIT 8UDFN Product overview: NCS21802MUTBG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS21802MUTBG can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8UDFN
IC OPAMP GP 2 CIRCUIT 8UDFN
IC OPAMP GP 2 CIRCUIT 8UDFN
General Purpose Amplifier 2 Circuit 8-UDFN (2x2)
OPAMP, 1.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1357478-NCS21802MUTBG | 488-NCS21802MUTBGTR-ND | NCS21802MUTBG | 2296387 | 687-NCS21802MUTBG | NCS21802MUTBG | NCS21802MUTBG | NCS21802MUTBG | NCS21802MUTBG | 50AJ5840 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Op Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.5Mhz, -40 To 125Deg C Rohs Compliant Onsemi | |
| Source Current (IS) | 0.0750 milliamps | 0.0750 milliamps | 0.0750 milliamps | 0.0750 milliamps | ||||||
| VOS | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||||
| IBIAS | 6.00E-5 µA | 6.00E-5 µA | 6.00E-5 µA | |||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz | |||||||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs |