onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP81172MNTXG

Description
IC REG CTRLR BUCK PSI 24QFN
Datasheet
Description
IC REG CTRLR BUCK PSI 24QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCP81172MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP81172MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP81172MNTXG
IC REG CTRLR BUCK PSI 24QFN

IC REG CTRLR BUCK PSI 24QFN

Supplier's Site
Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-24; Supply Voltage Min Onsemi - 50AC6354 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-24; Supply Voltage Min Onsemi
50AC6354
Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-24; Supply Voltage Min Onsemi 50AC6354
DC/DC CTRL, SYNC BUCK, 800KHZ, QFN-24; Supply Voltage Min:4.5V; Supply Voltage Max:24V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:24Pins; Switching Frequency:800kHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 800KHZ, QFN-24; Supply Voltage Min:4.5V; Supply Voltage Max:24V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:24Pins; Switching Frequency:800kHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number NCP81172MNTXG 50AC6354
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-24; Supply Voltage Min Onsemi
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54366AJ/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Cable Transceivers - 1901008 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details