onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP81106MNTXG

Description
NCP81106 - VR CONTROLLER WITH 12V DRIVERS
Request a Quote Datasheet
Description
NCP81106 - VR CONTROLLER WITH 12V DRIVERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP81106MNTXG - Rochester Electronics
Newburyport, MA, United States
NCP81106 - VR CONTROLLER WITH 12V DRIVERS

NCP81106 - VR CONTROLLER WITH 12V DRIVERS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCP81106MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP81106MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP81106MNTXG
IC REG BUCK CTLR 40QFN

IC REG BUCK CTLR 40QFN

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number NCP81106MNTXG NCP81106MNTXG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900843P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
I/O Expanders - 933DC - ODG (Origin Data Global)
Texas Instruments
View Details
2 suppliers
Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers