onsemi 1.5V 150mA 6V LDO Voltage Regulator IC NCP699SN15T1G

Description
1.5V 150mA LDO Regulator, 6V In, TSOP-5, SMT Product overview: NCP699SN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V 150mA LDO Regulator, 6V In, TSOP-5, SMT Product overview: NCP699SN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 150mA 6V LDO Voltage Regulator IC
776-NCP699SN15T1G
1.5V 150mA 6V LDO Voltage Regulator IC 776-NCP699SN15T1G
1.5V 150mA LDO Regulator, 6V In, TSOP-5, SMT Product overview: NCP699SN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN15T1G can be used for catalog matching and distributor lookup.

1.5V 150mA LDO Regulator, 6V In, TSOP-5, SMT Product overview: NCP699SN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN15T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN15T1G - 025087-NCP699SN15T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN15T1G
025087-NCP699SN15T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN15T1G 025087-NCP699SN15T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025087-NCP699SN15T1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.69V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.75V @ 150mA Operating Supply Current: 90μA PSRR: 55dB to 50dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025087-NCP699SN15T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.69V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.75V @ 150mA
Operating Supply Current: 90μA
PSRR: 55dB to 50dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP699SN15T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP699SN15T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP699SN15T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP699SN15T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP699SN15T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP699SN15T1GTR-ND
IC REG LINEAR 1.5V 150MA 5-TSOP

IC REG LINEAR 1.5V 150MA 5-TSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP699SN15T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP699SN15T1G
PMIC - Voltage Regulators - Linear NCP699SN15T1G
IC REG LINEAR 1.5V 150MA 5TSOP

IC REG LINEAR 1.5V 150MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP699SN15T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP699SN15T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP699SN15T1G
IC REG LINEAR 1.5V 150MA 5TSOP

IC REG LINEAR 1.5V 150MA 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP699SN15T1G
LDO Voltage Regulators NCP699SN15T1G
LDO Voltage Regulators CMOS LDO 150mA 1.5V

LDO Voltage Regulators CMOS LDO 150mA 1.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP699SN15T1G 025087-NCP699SN15T1G NCP699SN15T1GOSCT-ND NCP699SN15T1G NCP699SN15T1G NCP699SN15T1G
Product Name 1.5V 150mA 6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP699SN15T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TSOP Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.6900 volts 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details