Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN ADM663AAN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910512-ADM663AAN Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 100mA 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 200 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910512-ADM663AAN Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 100mA 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 200 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN
910512-ADM663AAN
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN 910512-ADM663AAN
Manufacturer: Analog Devices Inc. Win Source Part Number: 910512-ADM663AAN Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 100mA 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 200 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910512-ADM663AAN
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC 1 Output 100mA 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 200
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ADM663AAN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADM663AAN
PMIC - Voltage Regulators - Linear ADM663AAN
IC REG TRI 3.3/5V OR ADJ 8DIP

IC REG TRI 3.3/5V OR ADJ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 910512-ADM663AAN ADM663AAN
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN PMIC - Voltage Regulators - Linear
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

10A SOIC Power Management IC - 713-BQ2013HSN-A514 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details