Allegro MicroSystems Inc. ASIL-Compliant, Fully Integrated Automotive Power Management IC A81412KEVGTR

Description
ASIL-Compliant, Fully Integrated Automotive Power Management IC Part number: A81412KEVGTR The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive control modules. Key specifications Buck-boost preregulator + 6 LDOs VIN 3.2-36 V (40 V max) 2.2 MHz synchronous preregulator SPI interface, ASIL D Factory voltage options (3.3/5 V) Features & Benefits A2-SIL™ product: Developed as a hardware safety element out of context with ASIL D capability for use in automotive safety-related systems Automotive AEC-Q100 Grade 0 qualified VIN input range; 3.2 to 36V operating, 40V max 2.2 MHz synchronous buck boost pre-regulator (VREG: 5.35V) with internal compensation Six internal linear regulators, each with fold back short-circuit protection Note: Short-form datasheet only; the full datasheet requires manufacturer contact.
Request a Quote Datasheet
Description
ASIL-Compliant, Fully Integrated Automotive Power Management IC Part number: A81412KEVGTR The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive control modules. Key specifications Buck-boost preregulator + 6 LDOs VIN 3.2-36 V (40 V max) 2.2 MHz synchronous preregulator SPI interface, ASIL D Factory voltage options (3.3/5 V) Features & Benefits A2-SIL™ product: Developed as a hardware safety element out of context with ASIL D capability for use in automotive safety-related systems Automotive AEC-Q100 Grade 0 qualified VIN input range; 3.2 to 36V operating, 40V max 2.2 MHz synchronous buck boost pre-regulator (VREG: 5.35V) with internal compensation Six internal linear regulators, each with fold back short-circuit protection Note: Short-form datasheet only; the full datasheet requires manufacturer contact.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR - Allegro MicroSystems Inc.
Manchester, NH, United States
ASIL-Compliant, Fully Integrated Automotive Power Management IC
A81412KEVGTR
ASIL-Compliant, Fully Integrated Automotive Power Management IC A81412KEVGTR
ASIL-Compliant, Fully Integrated Automotive Power Management IC Part number: A81412KEVGTR The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive control modules. Key specifications Buck-boost preregulator + 6 LDOs VIN 3.2-36 V (40 V max) 2.2 MHz synchronous preregulator SPI interface, ASIL D Factory voltage options (3.3/5 V) Features & Benefits A2-SIL™ product: Developed as a hardware safety element out of context with ASIL D capability for use in automotive safety-related systems Automotive AEC-Q100 Grade 0 qualified VIN input range; 3.2 to 36V operating, 40V max 2.2 MHz synchronous buck boost pre-regulator (VREG: 5.35V) with internal compensation Six internal linear regulators, each with fold back short-circuit protection Note: Short-form datasheet only; the full datasheet requires manufacturer contact.

ASIL-Compliant, Fully Integrated Automotive Power Management IC

Part number: A81412KEVGTR

The A81412 is a fully integrated Power Management IC (PMIC) designed to provide a complete power solution for safety-critical automotive control modules.

Key specifications

  • Buck-boost preregulator + 6 LDOs
  • VIN 3.2-36 V (40 V max)
  • 2.2 MHz synchronous preregulator
  • SPI interface, ASIL D
  • Factory voltage options (3.3/5 V)

Features & Benefits

  • A2-SIL™ product: Developed as a hardware safety element out of context with ASIL D capability for use in automotive safety-related systems
  • Automotive AEC-Q100 Grade 0 qualified
  • VIN input range; 3.2 to 36V operating, 40V max
  • 2.2 MHz synchronous buck boost pre-regulator (VREG: 5.35V) with internal compensation
  • Six internal linear regulators, each with fold back short-circuit protection

Note: Short-form datasheet only; the full datasheet requires manufacturer contact.

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category IC Linear Voltage Regulators
Product Number A81412KEVGTR
Product Name ASIL-Compliant, Fully Integrated Automotive Power Management IC
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data