Win Source Part Number: 1356019-NCP691MN33T2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Base Product Number: NCP691
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 240 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.25V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 200 µA
Control Features: Enable
Protection Features: Over Temperature, Short Circuit
IC REG LINEAR 3.3V 1A 6-DFN
IC REG LINEAR 3.3V 1A 6-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
LDO Regulator, 1 A, Ultra-Low Dropout, with Enable Vout:3.3V, DFN 3x3x0.9mm, 0.95p, 3000-REEL Product overview: NCP691MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 3.3V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP691MN33T2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A 6DFN
LDO Voltage Regulators LDO
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1356019-NCP691MN33T2G | 488-NCP691MN33T2GCT-ND | 776-NCP691MN33T2G | NCP691MN33T2G | NCP691MN33T2G | NCP691MN33T2G | NCP691MN33T2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1 A 3.3V DFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 6-VDFN Exposed Pad | Other; DFN | Other; 6-VDFN Exposed Pad | |||
| Special Features | Enable | Over Temperature, Short Circuit | Enable | ||||
| Dropout Voltage | 0.2500 volts | 0.2500 volts | 0.1800 volts | 0.2500 volts |