Manufacturer: ON Semiconductor
Win Source Part Number: 1230459-NCP6334BMTAA
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Switching Voltage Regulators USR BUCK CONVERTER
IC REG BUCK ADJUSTABLE 2A 8WDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 2A 8WDFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230459-NCP6334BMTAATBG | NCP6334BMTAATBGOSTR-ND | NCP6334BMTAATBG | NCP6334BMTAATBG | NCP6334BMTAATBG | NCP6334BMTAATBG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6334BMTAATBG | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts |