2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 206306-LM22680MR-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Family Name: LM22680
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM22680QMRX-ADJ/NOPB
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
Texas Instruments LM22680MR-ADJ/NOPB
Texas Instruments LM22680MR-ADJ/NOPB
Texas Instruments LM22680MR-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOPWR
Switching Voltage Regulators 2A SD Vtg Reg
IC REG BUCK ADJ 2A 8SOPWR
IC REG BUCK ADJUSTABLE 2A 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22680MR-ADJ/NOPB | 206306-LM22680MR-ADJ/NOPB | LM22680MR-ADJ/NOPB-ND | 7968001P | 7968001 | LM22680MR-ADJ/NOPB | LM22680MR-ADJ/NOPB | LM22680MR-ADJ/NOPB | LM22680MR-ADJ/NOPB | LM22680MR-ADJ/NOPB |
| Product Name | LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22680MR-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; Hsop | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts |