Manufacturer: Analog Devices Inc.
Win Source Part Number: 910684-ADP3050AR-REE
Series: ADP3050
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck, Buck-Boost, SEPIC Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001
IC REG STEP DWN ADJ VLT 1A 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 910684-ADP3050AR-REEL7 | ADP3050AR-REEL7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-REEL7 | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; 8-SOIC |