onsemi PMIC - PMIC - Gate Drivers - NCP5901DR2G NCP5901DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082308-NCP5901DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082308-NCP5901DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP5901DR2G - 1082308-NCP5901DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP5901DR2G
1082308-NCP5901DR2G
PMIC - PMIC - Gate Drivers - NCP5901DR2G 1082308-NCP5901DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082308-NCP5901DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082308-NCP5901DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 3.4V
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 16ns, 11ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NCP5901DR2G - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, PDSO8

Buffer/Inverter Based MOSFET Driver, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1082308-NCP5901DR2G NCP5901DR2G
Product Name PMIC - PMIC - Gate Drivers - NCP5901DR2G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers
 - BSH205G2EAR - Rochester Electronics
Nexperia B.V.
Specs
Polarity P-Channel
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details