LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog Dimming 30mA 12-LLGA (2x2)
Manufacturer: ON Semiconductor
Win Source Part Number: 003783-NCP5612MUTBG
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: Analog
Output Voltage: 4.8 V to 5.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-LLGA (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
2-Ch White LED Driver, Charge Pump, 1MHz, 5.5V, 60mA, LLGA-12 Product overview: NCP5612MUTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 60mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1MHz, 5.5V, 60mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5612MUTBG can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 12LLGA
IC LED DRVR RGLTR ANALOG 12LLGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCP5612MUTBGOSTR-ND | 003783-NCP5612MUTBG | 137-NCP5612MUTBG | NCP5612MUTBG | NCP5612MUTBG |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - NCP5612MUTBG | 1MHz 5.5V 60mA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 4.8 to 5.7 volts | 4.8 to 5.7 volts | 5.7 volts | ||
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps |