onsemi Board Mount LED Drivers - NCP5603GEVB NCP5603GEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790604-NCP5603GEVB Features: Dimmable Voltage - Output: 4.5 V ~ 5 V Voltage - Input: 3 V ~ 3.6 V Supplied Contents: Board(s) Utilized IC / Part: NCP5603 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 160mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790604-NCP5603GEVB Features: Dimmable Voltage - Output: 4.5 V ~ 5 V Voltage - Input: 3 V ~ 3.6 V Supplied Contents: Board(s) Utilized IC / Part: NCP5603 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 160mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - NCP5603GEVB - 790604-NCP5603GEVB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - NCP5603GEVB
790604-NCP5603GEVB
Board Mount LED Drivers - NCP5603GEVB 790604-NCP5603GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790604-NCP5603GEVB Features: Dimmable Voltage - Output: 4.5 V ~ 5 V Voltage - Input: 3 V ~ 3.6 V Supplied Contents: Board(s) Utilized IC / Part: NCP5603 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 160mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790604-NCP5603GEVB
Features: Dimmable
Voltage - Output: 4.5 V ~ 5 V
Voltage - Input: 3 V ~ 3.6 V
Supplied Contents: Board(s)
Utilized IC / Part: NCP5603
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 160mA
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 790604-NCP5603GEVB
Product Name Board Mount LED Drivers - NCP5603GEVB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - EL7513IWTZ-T7A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details
PMIC - PMIC - LED Drivers - LM3423MHX - 1198831-LM3423MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Driver IC - SKY81452-13-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers