Manufacturer: ON Semiconductor
Win Source Part Number: 003779-NCP5602MUTBG
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: Analog
Output Voltage: 4.8 V to 5.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-LLGA (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
LED DISPLAY DRIVER, PQCC12, 2 X 2 MM, LEAD FREE, LLGA-12 Product overview: NCP5602MUTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5602MUTBG can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog Dimming 60mA 12-LLGA (2x2)
IC LED DRVR RGLTR ANALOG 12LLGA
IC LED DRIVER RGLTR DIM 12LLGA
IC LED DRIVER RGLTR DIM 12LLGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 003779-NCP5602MUTBG | 137-NCP5602MUTBG | NCP5602MUTBGOSTR-ND | NCP5602MUTBG | NCP5602MUTBG | 598-NCP5602MUTBG |
| Product Name | PMIC - PMIC - LED Drivers - NCP5602MUTBG | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 12LLGA |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 4.8 to 5.7 volts | 5.7 volts | 4.8 to 5.7 volts | ? to 5.7 volts | ||
| Output Current | 60 milliamps | 60 milliamps | 60 milliamps | 60 milliamps |