Infineon Technologies AG Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2362-3ET TLD2362-3ET

Description
The TLD2362-3ET is a three-channel low-side driver IC for LEDs up to 150 mA, featuring diagnostic capabilities, thermal derating via external NTC resistors, and configurable fault management for enhanced reliability and compatibility with other LITIX™ LED drivers. Summary of Features 3 input, 3 output channels High output current: 150mA/channel Independent current control 1-fail-all-OFF and 1-fail-all-ON support Analog current control input Open load and short to battery protection Thermal shutdown protection Intelligent fault management Common error network sharing Thermal derating via NTC resistor Benefits Drive high currents Improve thermal performance Reduce PCB space
Request a Quote Datasheet
Description
The TLD2362-3ET is a three-channel low-side driver IC for LEDs up to 150 mA, featuring diagnostic capabilities, thermal derating via external NTC resistors, and configurable fault management for enhanced reliability and compatibility with other LITIX™ LED drivers. Summary of Features 3 input, 3 output channels High output current: 150mA/channel Independent current control 1-fail-all-OFF and 1-fail-all-ON support Analog current control input Open load and short to battery protection Thermal shutdown protection Intelligent fault management Common error network sharing Thermal derating via NTC resistor Benefits Drive high currents Improve thermal performance Reduce PCB space
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2362-3ET - TLD2362-3ET - Infineon Technologies AG
Neubiberg, Germany
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2362-3ET
TLD2362-3ET
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2362-3ET TLD2362-3ET
The TLD2362-3ET is a three-channel low-side driver IC for LEDs up to 150 mA, featuring diagnostic capabilities, thermal derating via external NTC resistors, and configurable fault management for enhanced reliability and compatibility with other LITIX™ LED drivers. Summary of Features 3 input, 3 output channels High output current: 150mA/channel Independent current control 1-fail-all-OFF and 1-fail-all-ON support Analog current control input Open load and short to battery protection Thermal shutdown protection Intelligent fault management Common error network sharing Thermal derating via NTC resistor Benefits Drive high currents Improve thermal performance Reduce PCB space

The TLD2362-3ET is a three-channel low-side driver IC for LEDs up to 150 mA, featuring diagnostic capabilities, thermal derating via external NTC resistors, and configurable fault management for enhanced reliability and compatibility with other LITIX™ LED drivers.


Summary of Features

  • 3 input, 3 output channels
  • High output current: 150mA/channel
  • Independent current control
  • 1-fail-all-OFF and 1-fail-all-ON support
  • Analog current control input
  • Open load and short to battery protection
  • Thermal shutdown protection
  • Intelligent fault management
  • Common error network sharing
  • Thermal derating via NTC resistor

Benefits

  • Drive high currents
  • Improve thermal performance
  • Reduce PCB space
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD2362-3ET
Product Name Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2362-3ET
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear LED Driver IC - BCR 420U E6433 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 150 to 200 milliamps
Output Power 1 watts
View Details
PMIC - LED Drivers - IRS2541CD - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
PMIC - PMIC - LED Drivers - BCR402UE6327HTSA1 - 113973-BCR402UE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.4 volts
Output Voltage 40 volts
View Details
7 suppliers