onsemi NCP5369MNR2G

Description
Buffer/Inverter Based MOSFET Driver
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP5369 is an integrated synchronous buck converter module combining a MOSFET driver, high-side MOSFET, and low-side MOSFET in a 6 mm × 6 mm 40-pin QFN package. It supports switching frequencies up to 1 MHz and continuous output currents up to 35 A, with peak current capability of 50 A for 10 ms pulses. Features include an internal bootstrap diode, zero current detection, undervoltage lockout, thermal warning at 150°C, and thermal shutdown at 180°C. The device operates with a 4.5 V to 25 V input voltage range and 5 V control input, and meets MSL 3 moisture sensitivity level. It is RoHS compliant and certified to AEC-Q200.

Datasheet Summary
Powered by GS/AI

The NCP5369 is an integrated synchronous buck converter module combining a MOSFET driver, high-side MOSFET, and low-side MOSFET in a 6 mm × 6 mm 40-pin QFN package. It supports switching frequencies up to 1 MHz and continuous output currents up to 35 A, with peak current capability of 50 A for 10 ms pulses. Features include an internal bootstrap diode, zero current detection, undervoltage lockout, thermal warning at 150°C, and thermal shutdown at 180°C. The device operates with a 4.5 V to 25 V input voltage range and 5 V control input, and meets MSL 3 moisture sensitivity level. It is RoHS compliant and certified to AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
 - NCP5369MNR2G - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver

Buffer/Inverter Based MOSFET Driver

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number NCP5369MNR2G
Package Type QFN40
Unlock Full Specs
to access all available technical data