Manufacturer: ON Semiconductor
Win Source Part Number: 790600-NCP5360AMNR2G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: PWM Input
Package: 56-VFQFN Exposed Pad
Output Type: N-Channel
Switch Type: General
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side or Low Side
Voltage - Load: 4.5 V ~ 25 V
Family Name: NCP5360A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (8x8)
Current - Output (Maximum): 40A
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
MOSFET DVR HI/LOW SIDE QFN
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 790600-NCP5360AMNR2G | NCP5360AMNR2G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP5360AMNR2G | |
| Polarity | N-Channel |