The NCP5355D is a dual MOSFET gate driver for synchronous buck converters, designed to drive high- and low-side Power MOSFETs with a 12 V supply. It is packaged in an SOIC-8 case, measuring 4.80 to 5.00 mm in length, 3.80 to 4.00 mm in width, and 1.35 to 1.75 mm in height. It provides 2.0 A peak drive current with rise and fall times under 25 ns into a 3.3 nF load, and features adaptive nonoverlap timing to prevent shoot-through. The device supports up to 26 V drain voltage on the high-side, includes undervoltage lockout, thermal shutdown, and an internal bootstrap diode. It operates with a 8.0 V to 14 V supply range, and meets Pb-free and RoHS standards.
Buffer/Inverter Based MOSFET Driver, 2A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP5355D |
| Package Type | SOP8 |