Texas Instruments CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs CSD17501Q5A

Description
30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150
Request a Quote
Description
30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17501Q5A is a 30V N-channel NexFET power MOSFET designed for synchronous buck applications in networking, telecom, and computing systems. It is packaged in a 5-mm × 6-mm SON plastic package with eight terminals. The device has a maximum continuous drain current of 28 A, a typical on-resistance of 2.4 mΩ at 10 V gate-source voltage, and a gate charge totaling 13.2 nC at 4.5 V. It is avalanche-rated with a single-pulse energy capability of 405 mJ and operates over a junction temperature range of -55°C to 150°C. The part is RoHS compliant, halogen-free, and qualified to AEC-Q200 standards.

Datasheet Summary
Powered by GS/AI

The CSD17501Q5A is a 30V N-channel NexFET power MOSFET designed for synchronous buck applications in networking, telecom, and computing systems. It is packaged in a 5-mm × 6-mm SON plastic package with eight terminals. The device has a maximum continuous drain current of 28 A, a typical on-resistance of 2.4 mΩ at 10 V gate-source voltage, and a gate charge totaling 13.2 nC at 4.5 V. It is avalanche-rated with a single-pulse energy capability of 405 mJ and operates over a junction temperature range of -55°C to 150°C. The part is RoHS compliant, halogen-free, and qualified to AEC-Q200 standards.

Suppliers

Company
Product
Description
Supplier Links
CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17501Q5A - Texas Instruments
Dallas, TX, United States
CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs
CSD17501Q5A
CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs CSD17501Q5A
30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150

30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17501Q5A - 080037-CSD17501Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17501Q5A
080037-CSD17501Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17501Q5A 080037-CSD17501Q5A
Manufacturer: Texas Instruments Win Source Part Number: 080037-CSD17501Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 2630pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080037-CSD17501Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 2630pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 100A MOSFET Transistor
278-CSD17501Q5A
SMD 30V 100A MOSFET Transistor 278-CSD17501Q5A
30V N-CH MOSFET, 100A, 2.4mR Rds(on), VSON, Surface Mount Product overview: CSD17501Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17501Q5A can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 100A, 2.4mR Rds(on), VSON, Surface Mount Product overview: CSD17501Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17501Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-28437-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-28437-1-ND
Single FETs, MOSFETs 296-28437-1-ND
N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-28437-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-28437-2-ND
Single FETs, MOSFETs 296-28437-2-ND
N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-28437-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-28437-6-ND
Single FETs, MOSFETs 296-28437-6-ND
N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - CSD17501Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17501Q5A
Single FETs, MOSFETs CSD17501Q5A
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V,NCh NexFET Pwr MOSFET

MOSFET 30V,NCh NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17501Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17501Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17501Q5A
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17501Q5A 080037-CSD17501Q5A 278-CSD17501Q5A 296-28437-1-ND CSD17501Q5A CSD17501Q5A CSD17501Q5A
Product Name CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17501Q5A SMD 30V 100A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0037 ohms
IDSS 187000 milliamps 100000 milliamps
QG 13.2 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253318-DRV8880PWP - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET - CSD18537NKCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 91000 milliamps
View Details
7 suppliers