onsemi PMIC - PMIC - Gate Drivers - NCP5181DR2G NCP5181DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025065-NCP5181DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 1.4A, 2.2A High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 40ns, 20ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025065-NCP5181DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 1.4A, 2.2A High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 40ns, 20ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP5181DR2G - 025065-NCP5181DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP5181DR2G
025065-NCP5181DR2G
PMIC - PMIC - Gate Drivers - NCP5181DR2G 025065-NCP5181DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025065-NCP5181DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 1.4A, 2.2A High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 40ns, 20ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025065-NCP5181DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.3V
Current - Peak Output (Source, Sink): 1.4A, 2.2A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 40ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025065-NCP5181DR2G
Product Name PMIC - PMIC - Gate Drivers - NCP5181DR2G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
8 suppliers
Single FETs, MOSFETs - 448-AUIRF7799L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers