Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
2.7V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PDSO5, LEAD FREE, SC-88A, SOT-353, SC-70, 5 PIN Product overview: NCP502SQ27T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 1.3V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1.3V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ27T1G can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.7V, 1.3V Dropout, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1082211-NCP502SQ27T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 1.3V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.7V 80MA SC88A
IC REG LINEAR 2.7V 80MA SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP502SQ27T1GOS-ND | 776-NCP502SQ27T1G | NCP502SQ27T1G | 1082211-NCP502SQ27T1G | NCP502SQ27T1G | NCP502SQ27T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.7V 1.3V 88A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ27T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; Other; TSSOP5/6 | SC-70; Other; SC-88A (SC-70-5 / SOT-353) | SC-70 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |