Texas Instruments LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator 5962-9233602VXA

Description
Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125
Request a Quote Datasheet
Description
Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602VXA - Texas Instruments
Dallas, TX, United States
LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator
5962-9233602VXA
LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator 5962-9233602VXA
Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125

Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - 5962-9233602VXA - 1227392-5962-9233602VXA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 5962-9233602VXA
1227392-5962-9233602VXA
PMIC - PMIC - Voltage Regulators - Linear - 5962-9233602VXA 1227392-5962-9233602VXA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227392-5962-9233602 VXA Length: 9.906 mm Polarity: Positive Thickness: 1.778 mm Height: 2.34 mm Number of Pins: 16 Number of Outputs: 1 Quiescent Current: 130 µA Output Current: 250 mA Width: 6.35 mm Categories: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Input Voltage: -20 V Max Operating Temperature: 125 °C Dropout Voltage: 470 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227392-5962-9233602VXA
Length: 9.906 mm
Polarity: Positive
Thickness: 1.778 mm
Height: 2.34 mm
Number of Pins: 16
Number of Outputs: 1
Quiescent Current: 130 µA
Output Current: 250 mA
Width: 6.35 mm
Categories: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Input Voltage: -20 V
Max Operating Temperature: 125 °C
Dropout Voltage: 470 mV

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-5962-9233602VXA
LDO Voltage Regulator IC 699-5962-9233602VXA
Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125 Product overview: 5962-9233602VXA from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-9233602VXA can be used for catalog matching and distributor lookup.

Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125 Product overview: 5962-9233602VXA from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-9233602VXA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 5962-9233602VXA 1227392-5962-9233602VXA 699-5962-9233602VXA
Product Name LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - 5962-9233602VXA LDO Voltage Regulator IC
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Multiple Outputs
Output Voltage 1.23 to 29 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z75DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details