The NCP4421T is a high-speed MOSFET driver in a 5-pin TO-220 package, designed to drive large MOSFETs and IGBTs with a peak output current of 9.0 A and a continuous output current of 2.0 A. It features a supply voltage range of 4.5 V to 18 V, with input compatibility for TTL and CMOS logic levels from 3.0 V to 18 V. The device has 300 mV of input hysteresis for noise immunity and is protected against up to 4.0 kV electrostatic discharge. Rise and fall times are 60 ns to 75 ns with a 10,000 pF load, and total propagation delays are under 60 ns. The operating temperature range is 0°C to +70°C, and the package tab is connected to VDD.
Buffer/Inverter Based MOSFET Driver, 9A, CMOS, PSFM5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4421T |
| Package Type | SIP5 |