The NCP4413DR2 is a 3 A high-speed MOSFET driver in an SO-8 package, designed to switch capacitive loads up to 1800 pF with matched rise and fall times of 20 to 28 nsec. It operates across a 4.5 V to 16 V supply range, features matched propagation delays of 35 to 45 nsec, and maintains low output impedance of 2.7 to 5.0 ohms. The device is latch-up protected, accepts negative input voltages down to -5 V, and is rated for electrostatic discharge protection up to 4 kV. It is qualified for operation from -40 °C to +85 °C and comes in a tape-and-reel format for surface-mount applications.
Buffer/Inverter Based MOSFET Driver, 3A, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4413DR2 |
| Package Type | SOP8 |