ONSEMI
NCP4355ADR2G -- PMIC - POWER SUPPLY CONTROLLERS, MONITORS
onsemi
PMIC - Power Supply Controllers, Monitors
NCP4355ADR2G
Description
IC SECONDARY CTLR SMPS
-
Lingto Electronic Limited
Datasheet
Description
IC SECONDARY CTLR SMPS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
NCP4355ADR2G |
|
Product Name
|
PMIC - Power Supply Controllers, Monitors |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Technology
Ethernet; Parallel
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
Bus
Device Type
Sensor Interface
Package Type
DIP; 24-CDIP
View Details